onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11696V-MPB-E LB11696V-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205973-LB11696V-MPB- E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 30-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.5 V to 5.5 V, 8 V to 17 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205973-LB11696V-MPB- E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 30-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.5 V to 5.5 V, 8 V to 17 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11696V-MPB-E - 205973-LB11696V-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11696V-MPB-E
205973-LB11696V-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB11696V-MPB-E 205973-LB11696V-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 205973-LB11696V-MPB- E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 30-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.5 V to 5.5 V, 8 V to 17 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 205973-LB11696V-MPB-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C (TA)
Case / Package: 30-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V, 8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB11696V-MPB-E
Motor Driver IC 744-LB11696V-MPB-E
Direct PWM Drive Brushless Motor Predriver, SSOP30 (275mil), 48-FNFLD Product overview: LB11696V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11696V-MPB-E can be used for catalog matching and distributor lookup.

Direct PWM Drive Brushless Motor Predriver, SSOP30 (275mil), 48-FNFLD Product overview: LB11696V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11696V-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11696V-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11696V-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11696V-MPB-E
IC MTR DRV 4.5-5.5V/8-17V 30SSOP

IC MTR DRV 4.5-5.5V/8-17V 30SSOP

Supplier's Site
Motor Drivers, Controllers - LB11696V-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11696V-MPB-E
Motor Drivers, Controllers LB11696V-MPB-E
Motor Driver Bipolar PWM 30-SSOP

Motor Driver Bipolar PWM 30-SSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 205973-LB11696V-MPB-E 744-LB11696V-MPB-E LB11696V-MPB-E LB11696V-MPB-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11696V-MPB-E Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -20 to 100 C (-4 to 212 F) -20 C (-4 F) -20 to 100 C (-4 to 212 F)
AC Input 4 to 17 volts
DC Input 4 to 17 volts
Unlock Full Specs
to access all available technical data