onsemi 24V Motor Driver IC LB11693H-TRM-E

Description
Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 1000-REEL Product overview: LB11693H-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-TRM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 1000-REEL Product overview: LB11693H-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-TRM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V Motor Driver IC - 744-LB11693H-TRM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V Motor Driver IC
744-LB11693H-TRM-E
24V Motor Driver IC 744-LB11693H-TRM-E
Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 1000-REEL Product overview: LB11693H-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-TRM-E can be used for catalog matching and distributor lookup.

Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 1000-REEL Product overview: LB11693H-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-TRM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 974354-LB11693H-TRM-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
974354-LB11693H-TRM-E
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 974354-LB11693H-TRM-E
Win Source Part Number: 974354-LB11693H-TRM- E Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1.8A Function: Driver - Fully Integrated, Control and Power Stage Interface: PWM Output Configuration: Half Bridge (3) Voltage - Load: 9.5V ~ 28V Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 9.5V ~ 28V Package / Case: 36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs Supplier Device Package: 36-HSOP-R Temperature Range - Operating: -30°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LB11693H-TRM-E- ONTR,ONSONSLB11693H- TRM-E Base Product Number: LB1169 Product Status: Obsolete

Win Source Part Number: 974354-LB11693H-TRM-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1.8A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 9.5V ~ 28V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 9.5V ~ 28V
Package / Case: 36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package: 36-HSOP-R
Temperature Range - Operating: -30°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LB11693H-TRM-E-ONTR,ONSONSLB11693H-TRM-E
Base Product Number: LB1169
Product Status: Obsolete

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LB11693H-TRM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11693H-TRM-E
PMIC - Motor Drivers, Controllers LB11693H-TRM-E
IC MOTOR DRVR 9.5V-28V 36HSOP-R

IC MOTOR DRVR 9.5V-28V 36HSOP-R

Supplier's Site Datasheet
Motor Drivers, Controllers - LB11693H-TRM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11693H-TRM-E
Motor Drivers, Controllers LB11693H-TRM-E
Motor Driver PWM 36-HSOP-R

Motor Driver PWM 36-HSOP-R

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11693H-TRM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11693H-TRM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11693H-TRM-E
IC MOTOR DRVR 9.5V-28V 36HSOP-R

IC MOTOR DRVR 9.5V-28V 36HSOP-R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LB11693H-TRM-E 974354-LB11693H-TRM-E LB11693H-TRM-E LB11693H-TRM-E LB11693H-TRM-E
Product Name 24V Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus PWM
Operating Temperature -30 C (-22 F) -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
DC Input 28 volts 10 to 28 volts
AC Input 10 to 28 volts
Unlock Full Specs
to access all available technical data