onsemi 24V Motor Driver IC LB11693H-MPB-E

Description
Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 20-FNFLD Product overview: LB11693H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 20-FNFLD Product overview: LB11693H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V Motor Driver IC - 744-LB11693H-MPB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V Motor Driver IC
744-LB11693H-MPB-E
24V Motor Driver IC 744-LB11693H-MPB-E
Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 20-FNFLD Product overview: LB11693H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-MPB-E can be used for catalog matching and distributor lookup.

Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 20-FNFLD Product overview: LB11693H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11693H-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB11693H-MPB-E - 205972-LB11693H-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11693H-MPB-E
205972-LB11693H-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB11693H-MPB-E 205972-LB11693H-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 205972-LB11693H-MPB- E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Output Current: 1.8A Voltage - Load: 9.5 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C (TA) Case / Package: 36-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 9.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205972-LB11693H-MPB-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 1.8A
Voltage - Load: 9.5 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C (TA)
Case / Package: 36-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 9.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - LB11693H-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11693H-MPB-E
Motor Drivers, Controllers LB11693H-MPB-E
Motor Driver PWM 36-HSOP-R

Motor Driver PWM 36-HSOP-R

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11693H-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11693H-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11693H-MPB-E
IC MOTOR DRVR 9.5V-28V 36HSOP-R

IC MOTOR DRVR 9.5V-28V 36HSOP-R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LB11693H-MPB-E 205972-LB11693H-MPB-E LB11693H-MPB-E LB11693H-MPB-E
Product Name 24V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB11693H-MPB-E Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus PWM
Operating Temperature -30 C (-22 F) -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
DC Input 28 volts 10 to 28 volts
AC Input 10 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 716PCAPTH0020 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 230 volts
Phase   Three Phase
View Details
FRENIC-MEGA AC Drive - FRN1000G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers