Motor Driver, 3-Phase, Sensor Less, 1000-REEL Product overview: LB11685AV-W-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11685AV-W-AH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1174861-LB11685AV-W-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Bipolar
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 4.5V ~ 18V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.5V ~ 18V
Package / Case: 24-LSOP (0.220", 5.60mm Width)
Supplier Device Package: 24-SSOP-J
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): LB11685AVWAH;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLB11685AV-W-AH
Base Product Number: LB11685
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:1.2A; Output Voltage:18V; Driver Case Style:SSOP-J; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes
IC MOTOR DRIVER 4.5V-18V 24SSOP
Motor Driver Bipolar Parallel 24-SSOP-J
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11685AV-W-AH | 1174861-LB11685AV-W-AH | 11X3196 | LB11685AV-W-AH | LB11685AV-W-AH |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 18 volts | 4 to 18 volts | |||
| DC Input | 4 to 18 volts | 4 to 18 volts |