Manufacturer: ON Semiconductor
Win Source Part Number: 1195059-LB11685AV-TL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-LSOP (0.220", 5.60mm Width)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.5 V ~ 18 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 1.2A
Voltage - Load: 4.5 V ~ 18 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: LB11685AV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SSOPJ
Alternative Parts (Cross-Reference): A3916GESTR-T; HIP4020IB; ECN30531F;
Introduction Date: June 14, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar Parallel 24-SSOP-J
MOTOR DRIVER, DC BRUSHLESS, 1.2A, SSOP-24; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes
MOTOR DRIVER, DC BRUSHLESS, 1.2A, SSOP-24, FULL REEL; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 4.5V-18V 24SSOPJ
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1195059-LB11685AV-TLM-H | LB11685AV-TLM-H | 46W0858 | 92T2098 | LB11685AV-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11685AV-TLM-H | Motor Drivers, Controllers | Motor Driver, Dc Brushless, 1.2A, Ssop-24; Motor Type Onsemi | Motor Driver, Dc Brushless, 1.2A, Ssop-24, Full Reel; Motor Type Onsemi | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 4 to 18 volts | 4 to 18 volts | 4 to ? volts | ||
| DC Input | 4 to 18 volts | 4 to 18 volts | 4 to ? volts | ||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps |