onsemi SSOP Motor Driver IC LB11685AV-MPB-H

Description
3-Phase Sensorless Motor Driver 24-Pin SSOP-J Product overview: LB11685AV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11685AV-MPB-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Phase Sensorless Motor Driver 24-Pin SSOP-J Product overview: LB11685AV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11685AV-MPB-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Motor Driver IC
744-LB11685AV-MPB-H
SSOP Motor Driver IC 744-LB11685AV-MPB-H
3-Phase Sensorless Motor Driver 24-Pin SSOP-J Product overview: LB11685AV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11685AV-MPB-H can be used for catalog matching and distributor lookup.

3-Phase Sensorless Motor Driver 24-Pin SSOP-J Product overview: LB11685AV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11685AV-MPB-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB11685AV-MPB-H - 205971-LB11685AV-MPB-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11685AV-MPB-H
205971-LB11685AV-MPB-H
PMIC - PMIC - Motor Drivers, Controllers - LB11685AV-MPB-H 205971-LB11685AV-MPB-H
Manufacturer: ON Semiconductor Win Source Part Number: 205971-LB11685AV-MPB -H Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.2A Voltage - Load: 4.5 V to 18 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SSOPJ Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 205971-LB11685AV-MPB-H
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.2A
Voltage - Load: 4.5 V to 18 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - LB11685AV-MPB-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11685AV-MPB-H
Motor Drivers, Controllers LB11685AV-MPB-H
Motor Driver Bipolar Parallel 24-SSOP-J

Motor Driver Bipolar Parallel 24-SSOP-J

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11685AV-MPB-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11685AV-MPB-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11685AV-MPB-H
IC MOTOR DRIVER 4.5V-18V 24SSOPJ

IC MOTOR DRIVER 4.5V-18V 24SSOPJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LB11685AV-MPB-H 205971-LB11685AV-MPB-H LB11685AV-MPB-H LB11685AV-MPB-H
Product Name SSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB11685AV-MPB-H Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 4 to 18 volts
DC Input 4 to 18 volts
Unlock Full Specs
to access all available technical data