Manufacturer: ON Semiconductor
Win Source Part Number: 769429-LB11668MC-AH
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 10-SOP (0.154", 3.90mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 6.9 V ~ 7.6 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 6.9 V ~ 7.6 V
Load Type: Inductive
Current - Peak Output: 800mA
Family Name: LB11668MC-AH
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-SOIC
Output Current per Channel: 400mA
Alternative Parts (Cross-Reference): BD6735FV; BD6889GU-E2; BD6380EFV-E2; BD6212FP-TR;
Introduction Date: May 21, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC HALF BRIDGE DRVR 400MA 10SOIC
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 769429-LB11668MC-AH | LB11668MC-AH | LB11668MC-AH |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LB11668MC-AH | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 6.9 to 7.6 volts | 7.6 to 6.9 volts | 6.9 to 7.6 volts |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | SOIC | SOP; 10-SOP (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Reel package; Other | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other | Tape Reel; Tape & Reel (TR); Other |