Manufacturer: ON Semiconductor
Win Source Part Number: 098287-LB11660RV-TLM
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 3 V to 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 16-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Half-pre Motor Driver, Single-Phase Full-Wave Drive, for Fan Motor, SSOP16 (225mil), 2000-REEL Product overview: LB11660RV-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11660RV-TLM-H can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes
Motor Driver Bipolar Parallel, PWM 16-SSOP
IC MOTOR DRIVER 4V-15V 16SSOP
IC MOTOR DRIVER 4V-15V 16SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 098287-LB11660RV-TLM-H | 744-LB11660RV-TLM-H | 45W2510 | LB11660RV-TLM-H | LB11660RV-TLM-H | LB11660RV-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11660RV-TLM-H | Motor Driver IC | Motor Driver, -30 To 95Deg C; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | |||
| AC Input | 4 to 15 volts | 4 to 15 volts | ||||
| DC Input | 4 to 15 volts | 4 to 15 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps | ||||
| PC-Based Bus | Parallel, PWM |