onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11660RV-MPB-H LB11660RV-MPB-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922705-LB11660RV-MPB -H Operating Temperature Range: -30°C ~ 95°C (TA) Features: - Motor Driver Bipolar Parallel, PWM 16-SSOP Package: Tube Package: 16-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LB1166 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922705-LB11660RV-MPB -H Operating Temperature Range: -30°C ~ 95°C (TA) Features: - Motor Driver Bipolar Parallel, PWM 16-SSOP Package: Tube Package: 16-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LB1166 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11660RV-MPB-H - 922705-LB11660RV-MPB-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11660RV-MPB-H
922705-LB11660RV-MPB-H
PMIC - PMIC - Motor Drivers, Controllers - LB11660RV-MPB-H 922705-LB11660RV-MPB-H
Manufacturer: ON Semiconductor Win Source Part Number: 922705-LB11660RV-MPB -H Operating Temperature Range: -30°C ~ 95°C (TA) Features: - Motor Driver Bipolar Parallel, PWM 16-SSOP Package: Tube Package: 16-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LB1166 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922705-LB11660RV-MPB-H
Operating Temperature Range: -30°C ~ 95°C (TA)
Features: - Motor Driver Bipolar Parallel, PWM 16-SSOP
Package: Tube
Package: 16-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LB1166
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB11660RV-MPB-H
Motor Driver IC 744-LB11660RV-MPB-H
Motor / Motion / Ignition Controllers & Drivers SINGLE PHASE MOTOR DRIVER Product overview: LB11660RV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11660RV-MPB-H can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers SINGLE PHASE MOTOR DRIVER Product overview: LB11660RV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11660RV-MPB-H can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LB11660RV-MPB-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11660RV-MPB-H
Motor Drivers, Controllers LB11660RV-MPB-H
Motor Driver Bipolar Parallel, PWM 16-SSOP

Motor Driver Bipolar Parallel, PWM 16-SSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11660RV-MPB-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11660RV-MPB-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11660RV-MPB-H
IC MOTOR DRIVER 4V-15V 16SSOP

IC MOTOR DRIVER 4V-15V 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 922705-LB11660RV-MPB-H 744-LB11660RV-MPB-H LB11660RV-MPB-H LB11660RV-MPB-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11660RV-MPB-H Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -30 to 95 C (-22 to 203 F) -30 C (-22 F) -30 to 95 C (-22 to 203 F)
Unlock Full Specs
to access all available technical data