onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11660FV-W-AH

Description
IC MOTOR DRIVER 4V-15V 16SSOP
Datasheet
Description
IC MOTOR DRIVER 4V-15V 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11660FV-W-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11660FV-W-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11660FV-W-AH
IC MOTOR DRIVER 4V-15V 16SSOP

IC MOTOR DRIVER 4V-15V 16SSOP

Supplier's Site
Motor Drivers, Controllers - LB11660FV-W-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11660FV-W-AH
Motor Drivers, Controllers LB11660FV-W-AH
Motor Driver Bipolar Parallel, PWM 16-SSOP

Motor Driver Bipolar Parallel, PWM 16-SSOP

Buy Now
Motor Driver, -30 To 90Deg C; Motor Type Onsemi - 81Y3632 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 90Deg C; Motor Type Onsemi
81Y3632
Motor Driver, -30 To 90Deg C; Motor Type Onsemi 81Y3632
MOTOR DRIVER, -30 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number LB11660FV-W-AH LB11660FV-W-AH 81Y3632
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, -30 To 90Deg C; Motor Type Onsemi
Motor / System DC Brushless; Brushless DC (BLDC) Single Phase Fan Motor
Communication Parallel, PWM
Operating Temperature -30 to 90 C (-22 to 194 F)
AC Input 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 15 HP - CIMR-G7U47P51 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details