Manufacturer: ON Semiconductor
Win Source Part Number: 205970-LB11651H-MPB-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 3A
Voltage - Load: 8 V to 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
FNFLD / H-BRIDGE MOTOR DRIVER Product overview: LB11651H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11651H-MPB-E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel, PWM 36-HSOP
IC MTR DRV BIPOLR 3-5.25V 36HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 205970-LB11651H-MPB-E | 744-LB11651H-MPB-E | LB11651H-MPB-E | LB11651H-MPB-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11651H-MPB-E | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |
| AC Input | 3 to 5 volts | |||
| DC Input | 3 to 5 volts | |||
| Continuous Current | 3 amps |