Manufacturer: ON Semiconductor
Win Source Part Number: 778294-LB11651-E
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 14-SIP, Exposed Pad, Formed Leads
Applications: General
Technology: Bipolar
Operating Supply Voltage: 3 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel, PWM
Output Configuration: Half Bridge (2)
Output Current: 3A
Voltage - Load: 8 V ~ 28 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: LB11651
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SIPHZ
Alternative Parts (Cross-Reference): BH5511KV-E2; DRV10963JADSNR; BH5510KV-E2; MPC17529EJR2;
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
PWM Inuput Forward/Reverse Brush Motor Driver, SIP14 26.8x11.8 / SIP14HZ, 1000-FNFLD Product overview: LB11651-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11651-E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel, PWM 14-SIPHZ
IC MTR DRV BIPLR 3-5.25V 14SIPHZ
Bipolar Motor Driver Bipolar Parallel, PWM 14-SIPHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 778294-LB11651-E | 744-LB11651-E | LB11651-EOS-ND | LB11651-E | LB11651-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11651-E | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| AC Input | 3 to 5 volts | 3 to 5 volts | |||
| DC Input | 3 to 5 volts | 5 volts | 3 to 5 volts | ||
| Continuous Current | 3 amps | 3 amps | |||
| PC-Based Bus | Parallel, PWM |