Win Source Part Number: 1068760-LB11650-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 20
Technology: Bipolar
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 8V ~ 28V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 3V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-SSIP Exposed Tab, Formed Leads
Supplier Device Package: 14-SIPHZ
Temperature Range - Operating: -20°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LB11651-E; LB1947-E; LB1641-E; STK672540; STK672532LB11650E;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LB11650E
Base Product Number: LB1165
Product Status: Obsolete
PWM Input Forward/Reverse Brush Motor Driver, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LB11650-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11650-E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar PWM 14-SIPHZ
IC MTR DRV BIPLR 3-5.25V 14SIPHZ
Bipolar Motor Driver Bipolar PWM 14-SIPHZ
IC MTR DRV BIPLR 3-5.25V 14SIPHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1068760-LB11650-E | 744-LB11650-E | LB11650-E-ND | LB11650-E | LB11650-E | LB11650-E | LB11650-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 3 to 5 volts | 3 to 5 volts | |||||
| DC Input | 3 to 5 volts | 5 volts | 3 to 5 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps | |||||
| PC-Based Bus | PWM |