onsemi Motor Drivers, Controllers LB11620T-MPB-E

Description
Motor Driver PWM 24-TSSOP
Request a Quote Datasheet
Description
Motor Driver PWM 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LB11620T-MPB-E-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LB11620T-MPB-E-ND
Motor Drivers, Controllers LB11620T-MPB-E-ND
Motor Driver PWM 24-TSSOP

Motor Driver PWM 24-TSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB11620T-MPB-E - 205969-LB11620T-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11620T-MPB-E
205969-LB11620T-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB11620T-MPB-E 205969-LB11620T-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 205969-LB11620T-MPB- E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 24-TSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.5 V to 5.5 V, 8 V to 17 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205969-LB11620T-MPB-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C (TA)
Case / Package: 24-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V, 8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB11620T-MPB-E
Motor Driver IC 744-LB11620T-MPB-E
Three-Phase Direct PWM Brushless Motor Driver, TSSOP24 4.4x6.5 / TSSOP24 (225 mil), 70-FNFLD Product overview: LB11620T-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11620T-MPB-E can be used for catalog matching and distributor lookup.

Three-Phase Direct PWM Brushless Motor Driver, TSSOP24 4.4x6.5 / TSSOP24 (225 mil), 70-FNFLD Product overview: LB11620T-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11620T-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LB11620T-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11620T-MPB-E
Motor Drivers, Controllers LB11620T-MPB-E
Motor Driver PWM 24-TSSOP

Motor Driver PWM 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11620T-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11620T-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11620T-MPB-E
IC MTR DRV 4.5-5.5/8-17V 24TSSOP

IC MTR DRV 4.5-5.5/8-17V 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number LB11620T-MPB-E-ND 205969-LB11620T-MPB-E 744-LB11620T-MPB-E LB11620T-MPB-E LB11620T-MPB-E
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - LB11620T-MPB-E Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "24-TFSOP (0.173"", 4.40mm Width)"
Communication PWM PWM
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 C (-4 F) -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data