onsemi Motor Drivers, Controllers LB11620GP-TE-L-H

Description
Motor Driver PWM 24-VCT (3.5x3.5)
Request a Quote Datasheet
Description
Motor Driver PWM 24-VCT (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LB11620GP-TE-L-H-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LB11620GP-TE-L-H-ND
Motor Drivers, Controllers LB11620GP-TE-L-H-ND
Motor Driver PWM 24-VCT (3.5x3.5)

Motor Driver PWM 24-VCT (3.5x3.5)

Buy Now Datasheet
Motor Driver, -30 To 100Deg C; Motor Type Onsemi - 07W6894 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 100Deg C; Motor Type Onsemi
07W6894
Motor Driver, -30 To 100Deg C; Motor Type Onsemi 07W6894
MOTOR DRIVER, -30 TO 100DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:17V; Driver Case Style:VCT; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 100DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:17V; Driver Case Style:VCT; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site
Motor Drivers, Controllers - LB11620GP-TE-L-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11620GP-TE-L-H
Motor Drivers, Controllers LB11620GP-TE-L-H
Motor Driver PWM 24-VCT (3.5x3.5)

Motor Driver PWM 24-VCT (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11620GP-TE-L-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11620GP-TE-L-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11620GP-TE-L-H
IC MTR DRVR 4.5-5.5V/8-17V 24VCT

IC MTR DRVR 4.5-5.5V/8-17V 24VCT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number LB11620GP-TE-L-H-ND 07W6894 LB11620GP-TE-L-H LB11620GP-TE-L-H
Product Name Motor Drivers, Controllers Motor Driver, -30 To 100Deg C; Motor Type Onsemi Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Three Phase Brushless Motor DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 24-WFQFN
Communication PWM PWM
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details