Brushless Motor Predriver for Automotive, SSOP30 (275mil), 1000-REEL Product overview: LB11600JV-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11600JV-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 126416-LB11600JV-TLM
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 30-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4.5V-14V 30SSOP
MOTOR DRIVER, 3P BLDC, 0.03A, SSOP-30; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:4.5V; Supply Voltage Max:14V; RoHS Compliant: Yes
Motor Driver PWM 30-SSOP
IC MOTOR DRIVER 4.5V-14V 30SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11600JV-TLM-E | 126416-LB11600JV-TLM-E | LB11600JV-TLM-E | 13AC9271 | LB11600JV-TLM-E | LB11600JV-TLM-E |
| Product Name | Automotive Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11600JV-TLM-E | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, 3P Bldc, 0.03A, Ssop-30; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| DC Input | 14 volts | 4 to 14 volts | 4 to 14 volts | |||
| AC Input | 4 to 14 volts | 4 to 14 volts |