onsemi Integrated Circuits (ICs) - Audio Special Purpose LA8630MC-AH

Description
Win Source Part Number: 1068667-LA8630MC-AH Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Applications: Communication Systems Standard Package: 2,500 Mounting: SMD (SMT) Function: Compandor Interface: Analog Number of Channels: 1 Voltage - Supply: 2.2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 75°C (TA) Alternative Parts (Cross-Reference): LA8630MC-AHLA8630MCA H; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LA8630MC-AH-ONT R,ONSONSLA8630MC-AH Base Product Number: LA8630 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1068667-LA8630MC-AH Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Applications: Communication Systems Standard Package: 2,500 Mounting: SMD (SMT) Function: Compandor Interface: Analog Number of Channels: 1 Voltage - Supply: 2.2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 75°C (TA) Alternative Parts (Cross-Reference): LA8630MC-AHLA8630MCA H; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LA8630MC-AH-ONT R,ONSONSLA8630MC-AH Base Product Number: LA8630 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1068667-LA8630MC-AH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1068667-LA8630MC-AH
Integrated Circuits (ICs) - Audio Special Purpose 1068667-LA8630MC-AH
Win Source Part Number: 1068667-LA8630MC-AH Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Applications: Communication Systems Standard Package: 2,500 Mounting: SMD (SMT) Function: Compandor Interface: Analog Number of Channels: 1 Voltage - Supply: 2.2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 75°C (TA) Alternative Parts (Cross-Reference): LA8630MC-AHLA8630MCA H; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LA8630MC-AH-ONT R,ONSONSLA8630MC-AH Base Product Number: LA8630 Product Status: Obsolete

Win Source Part Number: 1068667-LA8630MC-AH
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Applications: Communication Systems
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Compandor
Interface: Analog
Number of Channels: 1
Voltage - Supply: 2.2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 75°C (TA)
Alternative Parts (Cross-Reference): LA8630MC-AHLA8630MCAH;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LA8630MC-AH-ONTR,ONSONSLA8630MC-AH
Base Product Number: LA8630
Product Status: Obsolete

Buy Now
Audio Special Purpose - LA8630MC-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
LA8630MC-AH
Audio Special Purpose LA8630MC-AH
Audio Compandor 1 Channel 16-SOIC

Audio Compandor 1 Channel 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1068667-LA8630MC-AH LA8630MC-AH
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose
Supply Voltage (VS) 2.2 to 6 volts 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM380 2.5W Audio Power Amplifier - LM380N-8/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 20 to 84 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
12 suppliers
Audio Amplifier ICs - 2466956 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operating Temperature -40 C (-40 F)
Operation Class Audio
View Details
Audio Amplifier - 742-MA2304PNSXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 10 to 20 volts
Operating Temperature -25 C (-13 F)
View Details
5 suppliers
Linear - Amplifiers - Audio - LA4525-V-E - Lingto Electronic Limited
Specs
Output Power 0.6500 watts
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details