onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LA7995M-TLM-E LA7995M-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 74680-LA7995M-TLM-E Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 74680-LA7995M-TLM-E Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LA7995M-TLM-E - 74680-LA7995M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LA7995M-TLM-E
74680-LA7995M-TLM-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LA7995M-TLM-E 74680-LA7995M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 74680-LA7995M-TLM-E Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 74680-LA7995M-TLM-E
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Switching Controllers - LA7995M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LA7995M-TLM-E
DC DC Switching Controllers LA7995M-TLM-E
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 74680-LA7995M-TLM-E LA7995M-TLM-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LA7995M-TLM-E DC DC Switching Controllers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770SMF/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
7 suppliers
DC DC Switching Controllers - 448-CYPAS213A124SXQTXUMA1CT-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
Switching Regulators - 1908023 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details