onsemi RF/IF and RFID - RF Transceiver ICs LA7950-E-SY

Description
Win Source Part Number: 1189442-LA7950-E-SY Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Sanyo Other Names: 2156-LA7950-E-SY,ONS SNYLA7950-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1189442-LA7950-E-SY Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Sanyo Other Names: 2156-LA7950-E-SY,ONS SNYLA7950-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1189442-LA7950-E-SY - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1189442-LA7950-E-SY
RF/IF and RFID - RF Transceiver ICs 1189442-LA7950-E-SY
Win Source Part Number: 1189442-LA7950-E-SY Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Sanyo Other Names: 2156-LA7950-E-SY,ONS SNYLA7950-E RoHS Status: Not applicable

Win Source Part Number: 1189442-LA7950-E-SY
Category: RF/IF and RFID>RF Transceiver ICs
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: Sanyo
Other Names: 2156-LA7950-E-SY,ONSSNYLA7950-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1189442-LA7950-E-SY
Product Name RF/IF and RFID - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details