onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA7791T-TLM-E LA7791T-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051514-LA7791T-TLM- E Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Variable Gain Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051514-LA7791T-TLM- E Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Variable Gain Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA7791T-TLM-E - 1051514-LA7791T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA7791T-TLM-E
1051514-LA7791T-TLM-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA7791T-TLM-E 1051514-LA7791T-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051514-LA7791T-TLM- E Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Variable Gain Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051514-LA7791T-TLM-E
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Variable Gain
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-LA7791T-TLM-E
Operational Amplifier IC 687-LA7791T-TLM-E
Monolithic Linear IC For CATV/Cable Modem Variable Gain Controlled Amplifier Product overview: LA7791T-TLM-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA7791T-TLM-E can be used for catalog matching and distributor lookup.

Monolithic Linear IC For CATV/Cable Modem Variable Gain Controlled Amplifier Product overview: LA7791T-TLM-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA7791T-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LA7791T-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LA7791T-TLM-E
Instrumentation, OP Amps, Buffer Amps LA7791T-TLM-E
Variable Gain Amplifier 1 Circuit Differential 20-TSSOPJ

Variable Gain Amplifier 1 Circuit Differential 20-TSSOPJ

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA7791T-TLM-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LA7791T-TLM-E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LA7791T-TLM-E
IC VARIABLE GAIN 1 CIRC 20TSSOPJ

IC VARIABLE GAIN 1 CIRC 20TSSOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LA7791T-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA7791T-TLM-E
Integrated Circuits (ICs) - Linear - Amplifiers LA7791T-TLM-E
IC VARIABLE GAIN 1 CIRC 20TSSOPJ

IC VARIABLE GAIN 1 CIRC 20TSSOPJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1051514-LA7791T-TLM-E 687-LA7791T-TLM-E LA7791T-TLM-E LA7791T-TLM-E LA7791T-TLM-E
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA7791T-TLM-E Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Source Current (IS) 180 milliamps 180 milliamps 180 milliamps
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data