Manufacturer: ON Semiconductor
Win Source Part Number: 040985-LA74309TT-TLM
Packaging: Reel - TR
Type: Class AB
Features: Microphone, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-MSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 3.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 10MSOP
Amplifier IC 1-Channel (Mono) Class AB 10-MSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 040985-LA74309TT-TLM-E | LA74309TT-TLM-E | LA74309TT-TLM-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA74309TT-TLM-E | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 3.1 to 3.6 volts | 3.1 to 3.6 volts |