Manufacturer: ON Semiconductor
Win Source Part Number: 070673-LA74309FA-BH
Packaging: Reel - TR
Type: Class AB
Features: Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-Micro
Dimension: 10-VFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 3.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Microphone Amplifier, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: LA74309FA-BH from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA74309FA-BH can be used for catalog matching and distributor lookup.
Microphone Amplifier
IC AMP CLASS AB MONO 10MICRO
Microphone Preamplifiers MICROPHONE AMPLIFIER (DSC
Amplifier IC 1-Channel (Mono) Class AB 10-Micro
IC AMP CLASS AB MONO 10MICRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 070673-LA74309FA-BH | 742-LA74309FA-BH | LA74309FA-BH | LA74309FA-BH | LA74309FA-BH | LA74309FA-BH | LA74309FA-BH |
| Product Name | Linear - Linear - Amplifiers - Audio - LA74309FA-BH | Audio Amplifier | Linear - Amplifiers - Audio | Microphone Preamplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 3.1 to 3.6 volts | 3.1 to 3.6 volts | 3.1 to 3.6 volts | 3.6 to 3.1 volts | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | |||||
| Package Type | 10-Micro | Tape and Reel | C/OFORMICRO10PKG | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |