onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single LA733P

Description
Win Source Part Number: 977687-LA733P Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 48 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 6V Frequency - Transition: 450MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-LA733P Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 977687-LA733P Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 48 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 6V Frequency - Transition: 450MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-LA733P Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 977687-LA733P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
977687-LA733P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 977687-LA733P
Win Source Part Number: 977687-LA733P Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 48 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 6V Frequency - Transition: 450MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-LA733P Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 977687-LA733P
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 48 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 6V
Frequency - Transition: 450MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-LA733P
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
Through-Hole 48 V 100 mA 450MHz Bipolar Transistor
48-LA733P
Through-Hole 48 V 100 mA 450MHz Bipolar Transistor 48-LA733P
RF SMALL SIGNAL BIPOLAR TRANSIST / Bipolar (BJT) Transistor PNP 48 V 100 mA 450MHz 625 mW Through Hole TO-92 (TO-226) Product overview: LA733P from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 48 V, 100 mA, 450MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 48 V, 100 mA, 450MHz, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LA733P can be used for catalog matching and distributor lookup.

RF SMALL SIGNAL BIPOLAR TRANSIST / Bipolar (BJT) Transistor PNP 48 V 100 mA 450MHz 625 mW Through Hole TO-92 (TO-226) Product overview: LA733P from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 48 V, 100 mA, 450MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 48 V, 100 mA, 450MHz, Bipolar Transistor, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LA733P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 977687-LA733P 48-LA733P
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Through-Hole 48 V 100 mA 450MHz Bipolar Transistor
Polarity PNP
Package Type TO-92; SOT3 Bulk
IC(max) 100 milliamps
Power Gain 200 dB
Operating Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIGW50N65F5XKSA1 - 860800-AIGW50N65F5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-41
Features IGBT Trench 650 V 270 W Through Hole PG-TO247-3-41
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 6697326 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details