onsemi Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi LA6597FMC-AH

Description
MTR DRVR, SNGL PHASE FAN MOTOR, SOIC-10; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:15V; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:14V; RoHS Compliant: Yes
Description
MTR DRVR, SNGL PHASE FAN MOTOR, SOIC-10; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:15V; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:14V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi - 14AC4319 - Newark, An Avnet Company
Chicago, IL, United States
Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi
14AC4319
Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi 14AC4319
MTR DRVR, SNGL PHASE FAN MOTOR, SOIC-10; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:15V; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:14V; RoHS Compliant: Yes

MTR DRVR, SNGL PHASE FAN MOTOR, SOIC-10; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:15V; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:14V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC4319
Product Name Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi
Motor / System Single Phase Fan Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV8316TRGFR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motor Controllers - 434543 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 48 volts
Power 48 watts
Continuous Current 8 amps
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-2R8A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details