onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6595T-TLM-E LA6595T-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051507-LA6595T-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.2 V to 14 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051507-LA6595T-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.2 V to 14 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6595T-TLM-E - 1051507-LA6595T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6595T-TLM-E
1051507-LA6595T-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LA6595T-TLM-E 1051507-LA6595T-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051507-LA6595T-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.2 V to 14 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051507-LA6595T-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.2 V to 14 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.2 V to 14 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6595T-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6595T-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6595T-TLM-E
IC HALF BRIDGE DRVR 500MA 8MSOP

IC HALF BRIDGE DRVR 500MA 8MSOP

Supplier's Site
Full Half-Bridge Drivers - LA6595T-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6595T-TLM-E
Full Half-Bridge Drivers LA6595T-TLM-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1051507-LA6595T-TLM-E LA6595T-TLM-E LA6595T-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6595T-TLM-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2.2 to 14 volts 2.2 to 14 volts
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Package Type SOP; 8-MSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74LVC2G126DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53301-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details