onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6588MC-AH LA6588MC-AH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018445-LA6588MC-AH Packaging: Reel - TR Features: Auto Restart Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature, Short Circuit Voltage - Load: 8 V to 26.4 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Supply Voltage - Operating: 8 V to 26.4 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018445-LA6588MC-AH Packaging: Reel - TR Features: Auto Restart Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature, Short Circuit Voltage - Load: 8 V to 26.4 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Supply Voltage - Operating: 8 V to 26.4 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6588MC-AH - 018445-LA6588MC-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6588MC-AH
018445-LA6588MC-AH
PMIC - PMIC - Full, Half - Bridge Drivers - LA6588MC-AH 018445-LA6588MC-AH
Manufacturer: ON Semiconductor Win Source Part Number: 018445-LA6588MC-AH Packaging: Reel - TR Features: Auto Restart Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature, Short Circuit Voltage - Load: 8 V to 26.4 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Supply Voltage - Operating: 8 V to 26.4 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 018445-LA6588MC-AH
Packaging: Reel - TR
Features: Auto Restart
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature, Short Circuit
Voltage - Load: 8 V to 26.4 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 10-MFPSK
Supply Voltage - Operating: 8 V to 26.4 V
Channel Output Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6588MC-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6588MC-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6588MC-AH
IC HALF BRIDGE DRV 800MA 10MFPSK

IC HALF BRIDGE DRV 800MA 10MFPSK

Supplier's Site
Full Half-Bridge Drivers - LA6588MC-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6588MC-AH
Full Half-Bridge Drivers LA6588MC-AH
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-MFPSK

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-MFPSK

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 018445-LA6588MC-AH LA6588MC-AH LA6588MC-AH
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6588MC-AH Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 8 to 26.4 volts 26.4 to 8 volts 8 to 26.4 volts
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Package Type 10-MFPSK SOP; 10-LSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC319DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details