onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6586FA-BH LA6586FA-BH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 739204-LA6586FA-BH Packaging: Reel - TR Operating Temperature Range: -30°C ~ 90°C (TA) Features: Auto Restart Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: Bipolar Operating Supply Voltage: 2.2 V ~ 14 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 2.2 V ~ 14 V Load Type: Inductive Family Name: LA6586FA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-Micro Output Current per Channel: 600mA Alternative Parts (Cross-Reference): BD6961F-GE2; NJM2641RB1; NJM#2641RB1; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 739204-LA6586FA-BH Packaging: Reel - TR Operating Temperature Range: -30°C ~ 90°C (TA) Features: Auto Restart Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: Bipolar Operating Supply Voltage: 2.2 V ~ 14 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 2.2 V ~ 14 V Load Type: Inductive Family Name: LA6586FA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-Micro Output Current per Channel: 600mA Alternative Parts (Cross-Reference): BD6961F-GE2; NJM2641RB1; NJM#2641RB1; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6586FA-BH - 739204-LA6586FA-BH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6586FA-BH
739204-LA6586FA-BH
PMIC - PMIC - Full, Half - Bridge Drivers - LA6586FA-BH 739204-LA6586FA-BH
Manufacturer: ON Semiconductor Win Source Part Number: 739204-LA6586FA-BH Packaging: Reel - TR Operating Temperature Range: -30°C ~ 90°C (TA) Features: Auto Restart Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: Bipolar Operating Supply Voltage: 2.2 V ~ 14 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 2.2 V ~ 14 V Load Type: Inductive Family Name: LA6586FA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-Micro Output Current per Channel: 600mA Alternative Parts (Cross-Reference): BD6961F-GE2; NJM2641RB1; NJM#2641RB1; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 739204-LA6586FA-BH
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 90°C (TA)
Features: Auto Restart
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 2.2 V ~ 14 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 2.2 V ~ 14 V
Load Type: Inductive
Family Name: LA6586FA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-Micro
Output Current per Channel: 600mA
Alternative Parts (Cross-Reference): BD6961F-GE2; NJM2641RB1; NJM#2641RB1;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6586FA-BH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6586FA-BH
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6586FA-BH
IC HALF BRIDGE DRV 600MA 10MICRO

IC HALF BRIDGE DRV 600MA 10MICRO

Supplier's Site
Full Half-Bridge Drivers - LA6586FA-BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6586FA-BH
Full Half-Bridge Drivers LA6586FA-BH
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-Micro

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-Micro

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 739204-LA6586FA-BH LA6586FA-BH LA6586FA-BH
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6586FA-BH Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2.2 to 14 volts 2.2 to 14 volts
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
LED Drivers - NCR321PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
LED Drivers - AAT3191IJQ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details