onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6585FA-BH LA6585FA-BH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205951-LA6585FA-BH Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 8-Micro Supply Voltage - Operating: 2.2 V to 14 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205951-LA6585FA-BH Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 8-Micro Supply Voltage - Operating: 2.2 V to 14 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6585FA-BH - 205951-LA6585FA-BH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6585FA-BH
205951-LA6585FA-BH
PMIC - PMIC - Full, Half - Bridge Drivers - LA6585FA-BH 205951-LA6585FA-BH
Manufacturer: ON Semiconductor Win Source Part Number: 205951-LA6585FA-BH Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 8-Micro Supply Voltage - Operating: 2.2 V to 14 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 205951-LA6585FA-BH
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.2 V to 14 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 8-Micro
Supply Voltage - Operating: 2.2 V to 14 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6585FA-BH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6585FA-BH
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6585FA-BH
IC HALF BRIDGE DRVR 500MA 8MSOP

IC HALF BRIDGE DRVR 500MA 8MSOP

Supplier's Site
Full Half-Bridge Drivers - LA6585FA-BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6585FA-BH
Full Half-Bridge Drivers LA6585FA-BH
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 205951-LA6585FA-BH LA6585FA-BH LA6585FA-BH
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6585FA-BH Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2.2 to 14 volts 2.2 to 14 volts
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Package Type 8-Micro SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Bulk; Tape & Reel (TR),Bulk,Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
 - 74AHCT573PW-Q100J - Rochester Electronics
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53325-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details