onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-H LA6584M-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 101052-LA6584M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: MFP16FS Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 1.6A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 101052-LA6584M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: MFP16FS Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 1.6A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-H - 101052-LA6584M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-H
101052-LA6584M-TLM-H
PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-H 101052-LA6584M-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 101052-LA6584M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: MFP16FS Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 1.6A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 101052-LA6584M-TLM-H
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.8 V to 14 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: MFP16FS
Supply Voltage - Operating: 2.8 V to 14 V
Channel Output Current: 1.6A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6584M-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6584M-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6584M-TLM-H
IC BRIDGE DRIVER ON/OFF MFP16FS

IC BRIDGE DRIVER ON/OFF MFP16FS

Supplier's Site
Full Half-Bridge Drivers - LA6584M-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6584M-TLM-H
Full Half-Bridge Drivers LA6584M-TLM-H
Driver

Driver

Buy Now
Full Half-Bridge Drivers - LA6584M-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6584M-TLM-H
Full Half-Bridge Drivers LA6584M-TLM-H
Driver

Driver

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 101052-LA6584M-TLM-H LA6584M-TLM-H LA6584M-TLM-H
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-H Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2.8 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVT244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - A6282ELP-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Clock Buffers, Drivers - SI53354BD12752-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC328DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details