onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-E LA6584M-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051504-LA6584M-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: MFP16FS Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 1.6A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051504-LA6584M-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: MFP16FS Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 1.6A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-E - 1051504-LA6584M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-E
1051504-LA6584M-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-E 1051504-LA6584M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051504-LA6584M-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: MFP16FS Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 1.6A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051504-LA6584M-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.8 V to 14 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: MFP16FS
Supply Voltage - Operating: 2.8 V to 14 V
Channel Output Current: 1.6A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - LA6584M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6584M-TLM-E
Full Half-Bridge Drivers LA6584M-TLM-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 16-MFPFS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 16-MFPFS

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6584M-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6584M-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6584M-TLM-E
IC HALF BRIDGE DRVR 1.6A MFP16FS

IC HALF BRIDGE DRVR 1.6A MFP16FS

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1051504-LA6584M-TLM-E LA6584M-TLM-E LA6584M-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6584M-TLM-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 2.8 to 14 volts 2.8 to 14 volts 14 to 2.8 volts
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Package Type MFP16FS SOP; 16-LSOP (0.213\", 5.40mm Width) + 4 Heat Tabs
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Clock Buffers, Drivers - CDC208NSR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details