Manufacturer: ON Semiconductor
Win Source Part Number: 040984-LA6584JA-AH
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.8 V to 14 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.8 V to 14 V
Channel Output Current: 1.2A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 20-SSOP
IC HALF BRIDGE DRVR 1.2A 20SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 040984-LA6584JA-AH | LA6584JA-AH | LA6584JA-AH |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LA6584JA-AH | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 2.8 to 14 volts | 2.8 to 14 volts | |
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| Package Type | SOP; SSOP; 20-SSOP | SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other |