onsemi Motor Driver IC LA6583MC-AH

Description
Single-Phase Full-Wave BTL Fan Motor Driver, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LA6583MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6583MC-AH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single-Phase Full-Wave BTL Fan Motor Driver, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LA6583MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6583MC-AH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
746-LA6583MC-AH
Motor Driver IC 746-LA6583MC-AH
Single-Phase Full-Wave BTL Fan Motor Driver, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LA6583MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6583MC-AH can be used for catalog matching and distributor lookup.

Single-Phase Full-Wave BTL Fan Motor Driver, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LA6583MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6583MC-AH can be used for catalog matching and distributor lookup.

Supplier's Site
Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi - 14AC4317 - Newark, An Avnet Company
Chicago, IL, United States
Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi
14AC4317
Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi 14AC4317
MTR DRVR, SNGL PHASE FAN MOTOR, SOIC-10; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:15V; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.8V; Supply Voltage RoHS Compliant: Yes

MTR DRVR, SNGL PHASE FAN MOTOR, SOIC-10; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:15V; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-LA6583MC-AH 14AC4317
Product Name Motor Driver IC Mtr Drvr, Sngl Phase Fan Motor, Soic-10; Motor Type Onsemi
PC-Based Bus Logic
Operating Temperature -30 C (-22 F)
DC Input 14 volts 3 to ? volts
Motor / System Single Phase Fan Motor
Unlock Full Specs
to access all available technical data