onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6583MC-AH LA6583MC-AH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018444-LA6583MC-AH Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 10-MFPSK Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018444-LA6583MC-AH Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 10-MFPSK Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6583MC-AH - 018444-LA6583MC-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6583MC-AH
018444-LA6583MC-AH
PMIC - PMIC - Full, Half - Bridge Drivers - LA6583MC-AH 018444-LA6583MC-AH
Manufacturer: ON Semiconductor Win Source Part Number: 018444-LA6583MC-AH Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.8 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 10-MFPSK Supply Voltage - Operating: 2.8 V to 14 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018444-LA6583MC-AH
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.8 V to 14 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: 10-MFPSK
Supply Voltage - Operating: 2.8 V to 14 V
Channel Output Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - LA6583MC-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6583MC-AH
Full Half-Bridge Drivers LA6583MC-AH
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-MFPSK

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-MFPSK

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6583MC-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6583MC-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6583MC-AH
IC HALF BRIDGE DRV 800MA 10MFPSK

IC HALF BRIDGE DRV 800MA 10MFPSK

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 018444-LA6583MC-AH LA6583MC-AH LA6583MC-AH
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6583MC-AH Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 2.8 to 14 volts 2.8 to 14 volts 14 to 2.8 volts
Operating Temperature -30 to 150 C (-22 to 302 F) -30 to 150 C (-22 to 302 F) -30 to 150 C (-22 to 302 F)
Package Type 10-MFPSK SOP; 10-LSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC340DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231BB-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details