onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LA6581T-TE-L-E LA6581T-TE-L-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070668-LA6581T-TE-L- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.5 V to 16 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 90°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16 V Channel Output Current: 300mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070668-LA6581T-TE-L- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.5 V to 16 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 90°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16 V Channel Output Current: 300mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LA6581T-TE-L-E - 070668-LA6581T-TE-L-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LA6581T-TE-L-E
070668-LA6581T-TE-L-E
PMIC - PMIC - Full, Half - Bridge Drivers - LA6581T-TE-L-E 070668-LA6581T-TE-L-E
Manufacturer: ON Semiconductor Win Source Part Number: 070668-LA6581T-TE-L- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.5 V to 16 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 90°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16 V Channel Output Current: 300mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070668-LA6581T-TE-L-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.5 V to 16 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 90°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 16 V
Channel Output Current: 300mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LA6581T-TE-L-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LA6581T-TE-L-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LA6581T-TE-L-E
IC HALF BRIDGE DRVR 300MA 8MSOP

IC HALF BRIDGE DRVR 300MA 8MSOP

Supplier's Site
Full Half-Bridge Drivers - LA6581T-TE-L-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LA6581T-TE-L-E
Full Half-Bridge Drivers LA6581T-TE-L-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 070668-LA6581T-TE-L-E LA6581T-TE-L-E LA6581T-TE-L-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LA6581T-TE-L-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2.5 to 16 volts 16 to 2.5 volts 2.5 to 16 volts
Operating Temperature -20 to 90 C (-4 to 194 F) -20 to 90 C (-4 to 194 F) -20 to 90 C (-4 to 194 F)
Package Type SOP; 8-MSOP SSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-8051-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231AB-AS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details