Win Source Part Number: 969310-LA6581MC-BH
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel (TR)
Applications: DC Motors, General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Bipolar
Interface: Logic
Current - Output / Channel: 500mA
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 2.2V ~ 16V
Load Type: Inductive
Voltage - Supply: 2.2V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -30°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLA6581MC-BH,21
Base Product Number: LA6581
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 969310-LA6581MC-BH |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| Output Options | Inverting |