Manufacturer: ON Semiconductor
Win Source Part Number: 018443-LA6565-TE-L-E
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 5.6 V to 13 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.6 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MOTOR DRVR 5.6V-13V 36HSOP-R Product overview: LA6565-TE-L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 13V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.6V, 13V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LA6565-TE-L-E can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 36-HSOP-R
Motor Driver Bipolar Parallel 36-HSOP-R
IC MOTOR DRVR 5.6V-13V 36HSOP-R
IC MOTOR DRVR 5.6V-13V 36HSOP-R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018443-LA6565-TE-L-E | 744-LA6565-TE-L-E | LA6565-TE-L-EOSTR-ND | LA6565-TE-L-E | LA6565-TE-L-E | LA6565-TE-L-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LA6565-TE-L-E | 5.6V 13V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 6 to 13 volts | 6 to 13 volts | ||||
| DC Input | 6 to 13 volts | 6 to 13 volts | ||||
| Continuous Current | 1 amps | 1 amps | ||||
| PC-Based Bus | Parallel |