onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6500 LA6500

Description
Manufacturer: ON Semiconductor Win Source Part Number: 74225-LA6500 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Power Slew Rate: 0.15 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-220-5H Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 6mA Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 74225-LA6500 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Power Slew Rate: 0.15 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-220-5H Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 6mA Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6500 - 74225-LA6500 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6500
74225-LA6500
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6500 74225-LA6500
Manufacturer: ON Semiconductor Win Source Part Number: 74225-LA6500 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Power Slew Rate: 0.15 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: TO-220-5H Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 6mA Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 74225-LA6500
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 0.15 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: TO-220-5H
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 6mA
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TO220 Operational Amplifier IC - 687-LA6500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TO220 Operational Amplifier IC
687-LA6500
TO220 Operational Amplifier IC 687-LA6500
IC OPAMP POWER TO220-5H Product overview: LA6500 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TO220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA6500 can be used for catalog matching and distributor lookup.

IC OPAMP POWER TO220-5H Product overview: LA6500 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TO220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA6500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 74225-LA6500 687-LA6500
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6500 TO220 Operational Amplifier IC
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 6 milliamps
VOS 2 millivolts
IBIAS 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers