POWER OP-AMP 1CH TO-220-5
Win Source Part Number: 1207281-LA6500-FA-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Amplifier Type: Power
Slew Rate: 0.15V/µs
Current - Input Bias: 100 nA
Voltage - Input Offset: 2 mV
Current - Supply: 6mA
Current - Output / Channel: 1 A
Mounting Type: Through Hole
Package / Case: TO-220-5 Formed Leads
Supplier Device Package: TO-220-5H
Temperature Range - Operating: -20°C ~ 75°C
Alternative Parts (Cross-Reference): LA6500FAE;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: LA6500-FA-E-ND,ONSON
Base Product Number: LA6500
Product Status: Obsolete
Voltage - Supply Span (Min): 30 V
Voltage - Supply Span (Max): 30 V
1Ch Power Op-Amp / Fnfld Product overview: LA6500-FA-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA6500-FA-E can be used for catalog matching and distributor lookup.
IC POWER 1 CIRCUIT TO220-5H
Power Amplifier 1 Circuit TO-220-5H
Operational Amplifiers - Op Amps 1CH POWER OP-AMP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LA6500-FA-E | 1207281-LA6500-FA-E | 687-LA6500-FA-E | LA6500-FA-E | LA6500-FA-E | LA6500-FA-E |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Package Type | TO-220; TO-220-5 | TO-220-5 Formed Leads | Rail/Tube | -20degC ~ 75degC | TO-220; TO-220-5 Formed Leads | |
| Life Cycle Stage | Active | Removed | Removed; Obsolete | |||
| Source Current (IS) | 6 milliamps | 6 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts |