Comparator Dual ±18V/36V 8-Pin PDIP Product overview: LA6393D-E from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LA6393D-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 731843-LA6393D-E
Manufacturer Homepage: www.onsemi.com
Reference case: DIP-8
Reference Date Code: 08+
Alternative Parts (Cross-Reference): LM393P; LM293AN; LM193AN;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
High-Performance Quad Comparator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LA6393D-E | 731843-LA6393D-E | LA6393D-E | LA6393D-E |
| Product Name | Dual 18V 36V Linear Comparator IC | Logic - Logic - Comparators - LA6393D-E | Comparators | |
| RoHS Compliant | RoHS | RoHS |