onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6358NLL-E LA6358NLL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 731842-LA6358NLL-E Manufacturer Homepage: www.onsemi.com Reference case: DIP8 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 731842-LA6358NLL-E Manufacturer Homepage: www.onsemi.com Reference case: DIP8 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6358NLL-E - 731842-LA6358NLL-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6358NLL-E
731842-LA6358NLL-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6358NLL-E 731842-LA6358NLL-E
Manufacturer: ON Semiconductor Win Source Part Number: 731842-LA6358NLL-E Manufacturer Homepage: www.onsemi.com Reference case: DIP8 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 731842-LA6358NLL-E
Manufacturer Homepage: www.onsemi.com
Reference case: DIP8
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-LA6358NLL-E
Operational Amplifier IC 687-LA6358NLL-E
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: LA6358NLL-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA6358NLL-E can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8DIP Product overview: LA6358NLL-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA6358NLL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LA6358NLL-E - Rochester Electronics
Newburyport, MA, United States
High-Performance Dual Operational Amplifier

High-Performance Dual Operational Amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LA6358NLL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA6358NLL-E
Integrated Circuits (ICs) - Linear - Amplifiers LA6358NLL-E
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LA6358NLL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LA6358NLL-E
Instrumentation, OP Amps, Buffer Amps LA6358NLL-E
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 731842-LA6358NLL-E 687-LA6358NLL-E LA6358NLL-E LA6358NLL-E LA6358NLL-E
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6358NLL-E Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Package Type Bulk DIP; DIP8 Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Standards RoHS RoHS
Life Cycle Stage Obsolete Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086803MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD1212RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers