Manufacturer: ON Semiconductor
Win Source Part Number: 123888-LA6242H-TE-L-
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 5 V to 13 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOPHC (15.2x7.9)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
4-Channel Bridge (BTL) Motor Driver, HSOP28HC (375mil), 1000-REEL Product overview: LA6242H-TE-L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LA6242H-TE-L-E can be used for catalog matching and distributor lookup.
Motor Driver Bipolar On/Off 28-HSOP-HC
IC MOTOR DRIVER 5V-13V 28HSOP
Motor Driver Bipolar On/Off 28-HSOP-HC
IC MOTOR DRIVER 5V-13V 28HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 123888-LA6242H-TE-L-E | 744-LA6242H-TE-L-E | 869-1259-2-ND | LA6242H-TE-L-E | LA6242H-TE-L-E | LA6242H-TE-L-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LA6242H-TE-L-E | Quad Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 5 to 13 volts | 5 to 13 volts | ||||
| DC Input | 5 to 13 volts | 13 volts | 5 to 13 volts | |||
| Continuous Current | 1 amps | 1 amps | ||||
| PC-Based Bus | On/Off |