Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-MFP
IC REG LINEAR POS ADJ 1A 8MFP
IC REG LINEAR POS ADJ 1A 8MFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LA59700MX-TLM-E-ND | LA59700MX-TLM-E | LA59700MX-TLM-E |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | ||
| Special Features | Input Overcurrent Protection | Enable |