Manufacturer: ON Semiconductor
Win Source Part Number: 205947-LA5797MC-BH
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 140kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 90°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 7.5V
Maximum Output Voltage: 28V
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG CHARGE PUMP ADJ 8SOIC
Charge Pump Switching Regulator IC Positive Adjustable 7.5V 1 Output 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators CP STEP-UP POWER SUPPLY
IC REG CHARGE PUMP ADJ 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 205947-LA5797MC-BH | LA5797MC-BH | LA5797MC-BH | 598-LA5797MC-BH | LA5797MC-BH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5797MC-BH | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators CP STEP-UP POWER SUPPLY | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |