IC REG BUCK ADJUSTABLE 3.1A SMP5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-6, DPak (5 Leads + Tab)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LA5779MP-E | LA5779MP-E |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 3.1 amps | 3.1 amps |
| fsw | 160 kHz | 160 kHz |
| Package Type | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) |