onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5779MP-DL-E LA5779MP-DL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 131325-LA5779MP-DL-E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 160kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.1A (Switch) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: SMP5 Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 131325-LA5779MP-DL-E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 160kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.1A (Switch) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: SMP5 Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5779MP-DL-E - 131325-LA5779MP-DL-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5779MP-DL-E
131325-LA5779MP-DL-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5779MP-DL-E 131325-LA5779MP-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 131325-LA5779MP-DL-E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 160kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.1A (Switch) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: SMP5 Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 131325-LA5779MP-DL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.1A (Switch)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: SMP5
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 28V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LA5779MP-DL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LA5779MP-DL-E
Voltage Regulators - DC DC Switching Regulators LA5779MP-DL-E
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-6, DPak (5 Leads + Tab)

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-6, DPak (5 Leads + Tab)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LA5779MP-DL-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LA5779MP-DL-E
PMIC - Voltage Regulators - DC DC Switching Regulators LA5779MP-DL-E
IC REG BUCK ADJUSTABLE 3.1A SMP5

IC REG BUCK ADJUSTABLE 3.1A SMP5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 131325-LA5779MP-DL-E LA5779MP-DL-E LA5779MP-DL-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5779MP-DL-E Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SMP5 DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-64CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers