Manufacturer: ON Semiconductor
Win Source Part Number: 778260-LA5779-HJ-E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.1A (Switch)
Family Name: LA5779
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5H
Output Voltage MAX: 28V
Input Voltage MIN: 4.5V
Voltage Input MAX: 28V
Alternative Parts (Cross-Reference): ADP3050ARZ-R7; ADP3050ARZ-RL; ADP3050ARZ; ACT4065ASH-T;
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-220-5 Formed Leads
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 778260-LA5779-HJ-E | LA5779-HJ-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5779-HJ-E | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 1.23 volts | 1.23 to 28 volts |