Switching Regulator, Voltage-mode, 192kHz Switching Freq-Max
IC REG BUCK ADJ 3.1A SMP5J
IC REG BUCK ADJ 3.1A SMP5
Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 3.1A (Switch) TO-252-6, DPak (5 Leads + Tab)
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LA5774MC-BE | LA5774MC-BE | LA5774MC-BE | LA5774MC-BE |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SMSIP5H | DPAK | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |
| IOUT | 3.1 amps | 3.1 amps | 3.1 amps | |
| fsw | 160 kHz | 160 kHz | 160 kHz |