Manufacturer: ON Semiconductor
Win Source Part Number: 070664-LA5774-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.1A (Switch)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1.26V
Maximum Output Voltage: 28V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 3.1A (Switch) 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 3.1A (Switch) 8-SOIC (0.154", 3.90mm Width)
SWITCHING REGULATOR/CONTROLLER
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070664-LA5774-E | LA5774-E | LA5774-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5774-E | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | Removed |
| Special Features | Multiple Outputs; Synchronous Rectification |