Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.1A (Switch) TO-252-6, DPak (5 Leads + Tab)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LA5771MP-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 3.3 to ? volts |