Switching Regulator/Controller
Switching Voltage Regulators SWITCHING REGULATOR
IC REG BUCK ADJ 5.4A 220-5HMDB
Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 5.4A (Switch) TO-220-5 Formed Leads
| Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LA5759-MDB-E | LA5759-MDB-E | LA5759-MDB-E | LA5759-MDB-E |
| Product Name | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; ZIP5 | TO-220 | TO-220; Other; TO-220-5 Formed Leads | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |
| Output Voltage | 1.26 volts | 1.26 to 32 volts | ||
| IOUT | 5.4 amps | 5.4 amps |